Norton Abrasives Datasheets for Flap Wheels and Specialty Abrasives
Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives.
Flap Wheels and Specialty Abrasives: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Long-lasting premium aluminum oxide blend delivers an excellent cut rate on finishing operations | |
| Long-lasting, more aggressive, premium aluminum oxide blend delivers an excellent cut rate | |
| Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels | |
| Merit® Powerflex® | |
| Norton Metalite R265 Flap Wheels are designed to deliver a consistent finish with a uniform rate of cut, flap wheels wear away, continually exposing fresh abrasive. Conformable to most shapes,... | |
| Norton SG® R982 Flap Wheel | |
| Norton Vortex Unified Wheel 3AM | |
| Quality aluminum oxide abrasive for good cut rate and life | |
| Quality aluminum oxide abrasive provides good cut rate and life | |
| Small Area General Purpose Sponge | |
| Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products | |
| Type 27 flat flap disc with zirconia alumina abrasive for excellent cut and long life, and 2 - 3 times total performance over aluminum oxide products; excellent choice for mild... | |
| Type 29 conical flap discs with durable zirconia grain provide good cut and life for all-purpose work | |
| Type 29 conical flap discs with high performance zirconia alumina plus abrasive provide aggressive cut and long life with up to 30% longer life than competitive zirconia alumina products | |
| Type 29 conical flap discs with quality zirconia alumina abrasive for good cut rate and life |
| Next >> |