Norton Abrasives Norton Metal AO Coarse Grit Cartridge Roll 66261132178

Description
Aluminum oxide abrasive controls aggressiveness while remaining cool cutting
Request a Quote
Description
Aluminum oxide abrasive controls aggressiveness while remaining cool cutting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal AO Coarse Grit Cartridge Roll - 66261132178 - Norton Abrasives
Worcester, MA, USA
Norton Metal AO Coarse Grit Cartridge Roll
66261132178
Norton Metal AO Coarse Grit Cartridge Roll 66261132178
Aluminum oxide abrasive controls aggressiveness while remaining cool cutting

Aluminum oxide abrasive controls aggressiveness while remaining cool cutting

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261132178
Product Name Norton Metal AO Coarse Grit Cartridge Roll
Type Aluminum Oxide
Max Speed 23000 rpm
Applications & Materials Abraded MRO or Welding; Dry; Coarser filaments or grit sizes
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502578 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703205 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137323 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502630 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details