Norton Vortex Unified Wheel 3AM
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261090909 |
| Product Name | Norton Vortex Unified Wheel 7AM |
| Type | Aluminum Oxide |
| Width | 0.1250 inch (3.17 mm) |
| Max Speed | ? to 18100 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld |