Norton Abrasives Bear-Tex® NEX Unified Wheel 66261014933

Description
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or gouging High quality, virgin nylon fiber and unique resin formulation provides optimal combination of cut rate, life, finish and hardness/flexibility Smear-resistant formula for excellent, consistent, smear-free finishes Easily preformed and usable on a wide variety of shapes/contours Hold shape well, for less wheel dressing Non-metallic; no contamination of workpiece Used on die grinders, horizontal/straight shaft grinder, and bench grinders
Request a Quote
Description
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or gouging High quality, virgin nylon fiber and unique resin formulation provides optimal combination of cut rate, life, finish and hardness/flexibility Smear-resistant formula for excellent, consistent, smear-free finishes Easily preformed and usable on a wide variety of shapes/contours Hold shape well, for less wheel dressing Non-metallic; no contamination of workpiece Used on die grinders, horizontal/straight shaft grinder, and bench grinders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® NEX Unified Wheel - 66261014933 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® NEX Unified Wheel
66261014933
Bear-Tex® NEX Unified Wheel 66261014933
Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites. Uniform construction for extra long life, maintaining part tolerance and preventing cutting or gouging High quality, virgin nylon fiber and unique resin formulation provides optimal combination of cut rate, life, finish and hardness/flexibility Smear-resistant formula for excellent, consistent, smear-free finishes Easily preformed and usable on a wide variety of shapes/contours Hold shape well, for less wheel dressing Non-metallic; no contamination of workpiece Used on die grinders, horizontal/straight shaft grinder, and bench grinders

Norton Bear-Tex NEX Unified Wheels have extra log life for maintenance operations needing an efficient and cost-effective method of deburring, polishing, cleaning or finishing metals and composites.

  • Uniform construction for extra long life, maintaining part tolerance and preventing cutting or gouging
  • High quality, virgin nylon fiber and unique resin formulation provides optimal combination of cut rate, life, finish and hardness/flexibility
  • Smear-resistant formula for excellent, consistent, smear-free finishes
  • Easily preformed and usable on a wide variety of shapes/contours
  • Hold shape well, for less wheel dressing
  • Non-metallic; no contamination of workpiece
  • Used on die grinders, horizontal/straight shaft grinder, and bench grinders
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261014933
Product Name Bear-Tex® NEX Unified Wheel
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502613 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137315 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193421 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834133019 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details