Norton Abrasives Norton Neon Flap Wheel Steel Shank 66623399257

Description
Performance and Affordability 30%+ improvement in life over key competitors’ aluminum oxide flap wheels. Their versatility and economical initial price make Neon flap wheels ideal for shops with numerous requirements - from stock removal to blending. Good choice for soft metals to hard-to-grind stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor holes Typical Markets/Applications – MRO, Metal Fabrication, Welding • Stock removal • Blending machine marks • Deburring/deflashing • Polishing and finishing • Cleaning/removing rust, scale, etc. Features & Benefits Premium abrasive and aluminum oxide blend make these a good choice for hard-to-grind materials (aluminum, brass, bronze, stainless, carbon steel, and titanium) and general purpose applications requiring an economical option Extensive 40 - 320 range fills most material and application requirements, from roughing to blending New resin system and durable, heavy cotton backing provide extended life and reduced edge wear Stand up on light- to moderately-demanding applications New grain coating creates longer life and faster cut rate Mounted steel shank wheels have better balance for reduced chatter and operator fatigue Mounted 1/4"-20 thread wheels have the easiest, quickest tool changes and allow extended reach with mandrels attachment
Request a Quote
Description
Performance and Affordability 30%+ improvement in life over key competitors’ aluminum oxide flap wheels. Their versatility and economical initial price make Neon flap wheels ideal for shops with numerous requirements - from stock removal to blending. Good choice for soft metals to hard-to-grind stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor holes Typical Markets/Applications – MRO, Metal Fabrication, Welding • Stock removal • Blending machine marks • Deburring/deflashing • Polishing and finishing • Cleaning/removing rust, scale, etc. Features & Benefits Premium abrasive and aluminum oxide blend make these a good choice for hard-to-grind materials (aluminum, brass, bronze, stainless, carbon steel, and titanium) and general purpose applications requiring an economical option Extensive 40 - 320 range fills most material and application requirements, from roughing to blending New resin system and durable, heavy cotton backing provide extended life and reduced edge wear Stand up on light- to moderately-demanding applications New grain coating creates longer life and faster cut rate Mounted steel shank wheels have better balance for reduced chatter and operator fatigue Mounted 1/4"-20 thread wheels have the easiest, quickest tool changes and allow extended reach with mandrels attachment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Neon Flap Wheel Steel Shank - 66623399257 - Norton Abrasives
Worcester, MA, USA
Norton Neon Flap Wheel Steel Shank
66623399257
Norton Neon Flap Wheel Steel Shank 66623399257
Performance and Affordability 30%+ improvement in life over key competitors’ aluminum oxide flap wheels. Their versatility and economical initial price make Neon flap wheels ideal for shops with numerous requirements - from stock removal to blending. Good choice for soft metals to hard-to-grind stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with arbor holes Typical Markets/Applications – MRO, Metal Fabrication, Welding • Stock removal • Blending machine marks • Deburring/deflashing • Polishing and finishing • Cleaning/removing rust, scale, etc. Features & Benefits Premium abrasive and aluminum oxide blend make these a good choice for hard-to-grind materials (aluminum, brass, bronze, stainless, carbon steel, and titanium) and general purpose applications requiring an economical option Extensive 40 - 320 range fills most material and application requirements, from roughing to blending New resin system and durable, heavy cotton backing provide extended life and reduced edge wear Stand up on light- to moderately-demanding applications New grain coating creates longer life and faster cut rate Mounted steel shank wheels have better balance for reduced chatter and operator fatigue Mounted 1/4"-20 thread wheels have the easiest, quickest tool changes and allow extended reach with mandrels attachment

Performance and Affordability

30%+ improvement in life over key competitors’ aluminum oxide flap wheels. Their versatility and economical initial price make Neon flap wheels ideal for shops with numerous requirements - from stock removal to blending. Good choice for soft metals to hard-to-grind stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate.

Three Sizes and Mounts – For Every Application:
• Micro and mini sizes with 1/8" and 1/4" steel shanks
• Mini sizes with 1/4"-20 thread
• Larger sizes with arbor holes

Typical Markets/Applications – MRO, Metal Fabrication, Welding

• Stock removal• Blending machine marks• Deburring/deflashing
• Polishing and finishing• Cleaning/removing rust, scale, etc.

Features & Benefits

  • Premium abrasive and aluminum oxide blend make these a good choice for hard-to-grind materials (aluminum, brass, bronze, stainless, carbon steel, and titanium) and general purpose applications requiring an economical option
  • Extensive 40 - 320 range fills most material and application requirements, from roughing to blending
  • New resin system and durable, heavy cotton backing provide extended life and reduced edge wear
  • Stand up on light- to moderately-demanding applications
  • New grain coating creates longer life and faster cut rate
  • Mounted steel shank wheels have better balance for reduced chatter and operator fatigue
  • Mounted 1/4"-20 thread wheels have the easiest, quickest tool changes and allow extended reach with mandrels attachment
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66623399257
Product Name Norton Neon Flap Wheel Steel Shank
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502605 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Norton Vortex Unified Wheel 7AM - 66254406395 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834130644 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137482 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details