Norton Abrasives Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Flap Discs - Red Heat R961 The upgraded ceramic flaps alternating with durable zirconia flaps in Red Heat flap discs increase performance by 20% for excellent efficiencies on mild carbon...
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to provide fastest cut rate and longest life over competitive blended/low-ratio ceramic alumina discs
100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs
100%, exceptionally sharp, fastest cutting, ceramic alumina grain delivers the cleanest scratch pattern and smoothest finishes in the industry
A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels
Ceramic abrasive with lubricating grinding aid achieves a faster and cooler cut on hard-to-grind materials
Choose Norton SG Blaze F980 fiber discs for greatest productivity and lowest total disc cost. Norton fiber discs feature a full resin bond system with heavy-duty fiber backing for increased...
Dependable aluminum oxide cloth disc created for aerospace manufacturing hand polishing applications
Dependable aluminum oxide grain produces consistent performance when initial price is a key purchasing consideration
Durable zirconia alumina grain is resin bonded to a unique polymer backing which resists cracking and breaking; can be trimmed to the 1 Inch core
Durable, self-sharpening zirconia alumina grain and Multi-Air Cyclonic, spiral-hole vacuum design remove material consistently throughout the life of the disc while maximizing dust extraction for a cleaner, contaminant-free workpiece and...
For the greatest productivity and lowest total cost, choose Norton SG Blaze Cloth PSA Discs for greater durability and longest life on tough applications. The above Norton SG BLAZE PLUS...
Norton SG Blaze Flexible Speed-Lok TR
Norton SG Blaze Flexible Speed-Lok TS
Norton SG Blaze R980 PSA Cloth Discs
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features New resin system, aerospace-tailored Proprietary new coating method Extended form holding Improved hook and loop...
Our 100% ceramic grain constantly exposes sharper edges to deliver highest productivity at lowest overall costs vs. competitive lower-ratio ceramic discs
Our ceramic alumina blend cuts faster and outlasts aluminum oxide and zirconia discs; good choice when initial price is a key purchasing consideration
P-graded aluminum oxide abrasive provides increased life, fast cut rate, consistent finish
P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent scratch pattern
P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish
P-graded seeded-gel ceramic alumina abrasive for fastest cut rate and longest life of any paper disc
P-graded, aluminum oxide grain provides aggressive, cutting action
P-graded, hard silicon carbide abrasive provides sharp cut, excellent finishing
Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400...
Patented Norton SG ceramic and zirconia abrasive blend provides the fastest, most constant metal removal rate and longest life for the best value in the market
Performance silicon carbide abrasive; engineered specially for masonry cut-off applications
Premium aluminum oxide abrasive delivers a good initial cut rate
Premium aluminum oxide abrasive gives an excellent initial cut rate
Premium aluminum oxide abrasive with paraffin wax coating provides an excellent cut rate on aluminum and other soft metals
Premium, P-graded fine grit aluminum oxide grain
Quality aluminum oxide abrasive at a low initial price
Quality aluminum oxide abrasive for quick cutting action on metals including hard and soft carbon steels
Quality aluminum oxide abrasive for quick cutting action
Quality aluminum oxide abrasive for quick cutting of metals, including hard and soft carbon steels, on stationary cut-off machines
Quality aluminum oxide abrasive wheel at a low initial price
Quality aluminum oxide for cutting all metals especially 300 and 400 series stainless, and hard and soft carbon steels
Quality general-purpose aluminum oxide grain for use when initial price point is primary consideration
Self-sharpening, zirconia alumina abrasive with grinding aid provides cooler cut, and longer life on hard-to-grind materials
Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical
Sharp coarse silicon carbide abrasive blend for fast cutting and long life on all masonry materials such as concrete, brick and asphalt high-speed saw applications
Sharp coarse silicon carbide abrasive blend for fast cutting and long life on l masonry materials such as concrete, brick and asphalt circular saw applications
Sharp, silicon carbide abrasive provides high initial cut and penetration to resist loading on soft metals
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits...
The proprietary new zirconia alumina grain shape and chemistry in BlueFire flap discs improve life and cut rate by 15% over existing zirconia alumina discs. Broad utility; from light- to...
Versatile aluminum oxide abrasive for aggressive cut and longer life than competitive aluminum oxide discs
Versatile, multi-purpose aluminum oxide abrasive provides consistent performance on numerous materials and small jobs

Next >>