Norton Abrasives Bear-Tex® Flap Wheel 66261058474

Description
Bear-Tex® Flap Wheel
Request a Quote
Description
Bear-Tex® Flap Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Flap Wheel - 66261058474 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Flap Wheel
66261058474
Bear-Tex® Flap Wheel 66261058474
Bear-Tex® Flap Wheel

Bear-Tex® Flap Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058474
Product Name Bear-Tex® Flap Wheel
Type Aluminum Oxide
Width 1.75 inch (44.45 mm)
Max Speed ? to 8000 rpm
Applications & Materials Abraded Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834195024 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 24000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Metalite® R265 Flap Wheel - 63642502665 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Norton Vortex Unified Wheel 5AM - 66254414832 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703207 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details