Norton Abrasives Norton Blaze CA Coarse Center Mount Fiberglass HD Flat Flap Disc 66261020633

Description
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
Request a Quote
Description
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Blaze CA Coarse Center Mount Fiberglass HD Flat Flap Disc - 66261020633 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Coarse Center Mount Fiberglass HD Flat Flap Disc
66261020633
Norton Blaze CA Coarse Center Mount Fiberglass HD Flat Flap Disc 66261020633
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials

Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261020633
Product Name Norton Blaze CA Coarse Center Mount Fiberglass HD Flat Flap Disc
Type Ceramic
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Film / Plastic; Polyester
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502659 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
Metalite® R265 Flap Wheel - 63642502700 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4700 rpm
View Details
Contour Single Sided Sponge - 07660702257 - Norton Abrasives
Specs
Type Silicon Carbide
Width 4.5 inch (114 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Contour or Edge
View Details
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834135230 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details