Norton Abrasives Bear-Tex® Interleaf Flap Wheel 66261010712

Description
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or interleaf flap wheels Interleaf flap wheels consist of alternating flaps of aluminum oxide coated abrasive cloth and medium Bear-Tex material The interleaf product is less conformable than a standard Bear-Tex flap wheel and will remove more material Also available in spindle-mounted format 2" and 3" flap wheels are spindle-mounted and typically used on die grinders 6 - 12" flap wheels are typically used on bench and pedestal grinders
Request a Quote
Description
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or interleaf flap wheels Interleaf flap wheels consist of alternating flaps of aluminum oxide coated abrasive cloth and medium Bear-Tex material The interleaf product is less conformable than a standard Bear-Tex flap wheel and will remove more material Also available in spindle-mounted format 2" and 3" flap wheels are spindle-mounted and typically used on die grinders 6 - 12" flap wheels are typically used on bench and pedestal grinders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Interleaf Flap Wheel - 66261010712 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Interleaf Flap Wheel
66261010712
Bear-Tex® Interleaf Flap Wheel 66261010712
A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels. Available as standard or interleaf flap wheels Interleaf flap wheels consist of alternating flaps of aluminum oxide coated abrasive cloth and medium Bear-Tex material The interleaf product is less conformable than a standard Bear-Tex flap wheel and will remove more material Also available in spindle-mounted format 2" and 3" flap wheels are spindle-mounted and typically used on die grinders 6 - 12" flap wheels are typically used on bench and pedestal grinders

A very conformable non-woven surface finishing product, Bear-Tex Flap Wheels provide a cushioning action which is ideal for use on uneven or irregular surfaces as well as flat areas. Also available as interleaf flap wheels to remove more material than standard flap wheels.

  • Available as standard or interleaf flap wheels
  • Interleaf flap wheels consist of alternating flaps of aluminum oxide coated abrasive cloth and medium Bear-Tex material
  • The interleaf product is less conformable than a standard Bear-Tex flap wheel and will remove more material
  • Also available in spindle-mounted format
  • 2" and 3" flap wheels are spindle-mounted and typically used on die grinders
  • 6 - 12" flap wheels are typically used on bench and pedestal grinders
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261010712
Product Name Bear-Tex® Interleaf Flap Wheel
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 1900 rpm
Applications & Materials Abraded Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Cloth; Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137382 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502678 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Metalite® R265 Flap Wheel - 63642502593 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703211 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details