Norton Abrasives Norton Vortex Unified Wheel 5AM 66261093448

Description
Norton Vortex Unified Wheel 3AM
Request a Quote
Description
Norton Vortex Unified Wheel 3AM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Vortex Unified Wheel 5AM - 66261093448 - Norton Abrasives
Worcester, MA, USA
Norton Vortex Unified Wheel 5AM
66261093448
Norton Vortex Unified Wheel 5AM 66261093448
Norton Vortex Unified Wheel 3AM

Norton Vortex Unified Wheel 3AM

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261093448
Product Name Norton Vortex Unified Wheel 5AM
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base 0n-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503520 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137142 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502696 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 3 inch (76.2 mm)
Max Speed ? to 6200 rpm
View Details
Flexible Abrasive Sponge - 07660700950 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details