Norton Abrasives Bear-Tex®Clean & Finish Conv. Wheel 66261058501

Description
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Silicon carbide grain Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications Not used for deburring Open mesh construction Used with light to moderate pressure, low speed Used on bench, pedestal, or flexible shaft grinders
Request a Quote
Description
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Silicon carbide grain Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications Not used for deburring Open mesh construction Used with light to moderate pressure, low speed Used on bench, pedestal, or flexible shaft grinders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex®Clean & Finish Conv. Wheel - 66261058501 - Norton Abrasives
Worcester, MA, USA
Bear-Tex®Clean & Finish Conv. Wheel
66261058501
Bear-Tex®Clean & Finish Conv. Wheel 66261058501
Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Silicon carbide grain Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications Not used for deburring Open mesh construction Used with light to moderate pressure, low speed Used on bench, pedestal, or flexible shaft grinders

Choose Norton Bear-Tex Clean & Finish Convolute Wheels for a fine surface finish with light pressure. Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core.

  • Silicon carbide grain
  • Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications
  • Not used for deburring
  • Open mesh construction
  • Used with light to moderate pressure, low speed
  • Used on bench, pedestal, or flexible shaft grinders
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058501
Product Name Bear-Tex®Clean & Finish Conv. Wheel
Type Silicon Carbide
Width 1 inch (25.4 mm)
Max Speed ? to 4000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137484 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Charger ZA Coarse Arbor Thread Fiberglass HD Flat Flap Disc - 63642503539 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Charger ZA Coarse Arbor Thread Fiberglass HD Flat Flap Disc - 63642503529 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 3AM - 66254428238 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details