Norton Abrasives Norton Metal AO Coarse Spiral Band 66261146087

Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote
Description
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal AO Coarse Spiral Band - 66261146087 - Norton Abrasives
Worcester, MA, USA
Norton Metal AO Coarse Spiral Band
66261146087
Norton Metal AO Coarse Spiral Band 66261146087
Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Aluminum oxide abrasive provides aggressiveness while maintaining cool cut

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261146087
Product Name Norton Metal AO Coarse Spiral Band
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes
Backing / Base Cloth; Heavy Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Micro-Mini Flap Wheel - 08834137470 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834122055 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502596 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834135339 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details