Norton Abrasives Bear-Tex® Series 4000 Wheel 66261004135

Description
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system for free cutting High quality synthetic web Use both wet and dry Long life for heavy deburring, edge breaking and removing parting lines on exotic metals Use on bench, pedestal, or flexible shaft grinders
Request a Quote
Description
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system for free cutting High quality synthetic web Use both wet and dry Long life for heavy deburring, edge breaking and removing parting lines on exotic metals Use on bench, pedestal, or flexible shaft grinders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Series 4000 Wheel - 66261004135 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Series 4000 Wheel
66261004135
Bear-Tex® Series 4000 Wheel 66261004135
Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core. Advanced resin bond system for free cutting High quality synthetic web Use both wet and dry Long life for heavy deburring, edge breaking and removing parting lines on exotic metals Use on bench, pedestal, or flexible shaft grinders

Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core.

  • Advanced resin bond system for free cutting
  • High quality synthetic web
  • Use both wet and dry
  • Long life for heavy deburring, edge breaking and removing parting lines on exotic metals
  • Use on bench, pedestal, or flexible shaft grinders
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261004135
Product Name Bear-Tex® Series 4000 Wheel
Type Silicon Carbide
Width 1 inch (25.4 mm)
Max Speed ? to 4500 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502669 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137502 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit® Powerflex® - 08834197195 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details