Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core.
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261004123 |
| Product Name | Bear-Tex® Series 4000 Wheel |
| Type | Silicon Carbide |
| Width | 1 inch (25.4 mm) |
| Max Speed | ? to 4500 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge |
| Backing / Base | Non-Woven |