Norton Abrasives Bear-Tex®General Duty Unified Wheel 66261058792

Description
Bear-Tex® Deburring Unified Wheel
Request a Quote
Description
Bear-Tex® Deburring Unified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex®General Duty Unified Wheel - 66261058792 - Norton Abrasives
Worcester, MA, USA
Bear-Tex®General Duty Unified Wheel
66261058792
Bear-Tex®General Duty Unified Wheel 66261058792
Bear-Tex® Deburring Unified Wheel

Bear-Tex® Deburring Unified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058792
Product Name Bear-Tex®General Duty Unified Wheel
Type Silicon Carbide
Width 1 inch (25.4 mm)
Max Speed ? to 4800 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137471 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137581 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502686 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed ? to 6200 rpm
View Details
Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254420001 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details