Type 27 flat flap disc with high-performance zirconia alumina plus abrasive provides excellent cut and up to 30% longer life than competitive zirconia alumina products
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66623399145 |
| Product Name | Norton BlueFire ZA Coarse Arbor Thread Plastic Flat Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 12000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Cloth; Heavy Cotton |
| Mounting | Bore or Center Mount; Arbor Thread |