Norton Abrasives Datasheets for Abrasive Pads
Abrasive pads consist of abrasive grains adhered onto the surface of a cloth, film, paper, non-woven, or other backing, usually with a die-cut square or rectangular shape.
Abrasive Pads: Learn more
| Product Name | Notes |
|---|---|
| Ideal for general clean-up. Mild acting green, or non-abrasive white Fibratex hand pad material is laminated to a top quality sponge, which allows for the convenience of 2 pads in... | |
| Aluminum oxide abrasive controls aggressiveness while cool cutting | |
| Aluminum oxide abrasive runs cooler and more efficiently; ideal for grinding exotic alloys | |
| Electroplated Diamond Hand HPK-6 Pack | |
| For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits Thin, coated on one... | |
| Ideal to sand, seal and wash coats for your wood projects, and provides handy touch-up or repair of primer. Features & Benefits These silicon carbide sanding sponges are available in... | |
| Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity | |
| Premium aluminum oxide abrasive for long life | |
| Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate | |
| Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging | |
| Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls | |
| Small Area General Purpose Sponge |