Norton Abrasives Bear-Tex® Deburring Unified Wheel 66261058876

Description
Bear-Tex® Deburring Unified Wheel
Request a Quote
Description
Bear-Tex® Deburring Unified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Deburring Unified Wheel - 66261058876 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Deburring Unified Wheel
66261058876
Bear-Tex® Deburring Unified Wheel 66261058876
Bear-Tex® Deburring Unified Wheel

Bear-Tex® Deburring Unified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058876
Product Name Bear-Tex® Deburring Unified Wheel
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254419996 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502689 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123011 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703211 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details