Norton Abrasives Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc 66254472665

Description
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point
Request a Quote
Description
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc - 66254472665 - Norton Abrasives
Worcester, MA, USA
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc
66254472665
Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc 66254472665
Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point

Type 27 flat flap disc with quality zirconia alumina abrasive for good cut rate and life - at low initial price point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66254472665
Product Name Norton Metal ZA Coarse Center Mount Fiberglass Flat Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Norton Vortex Unified Wheel 5AM - 66254433503 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Vortex Rapid Finish Wheel 5AM - 66254429268 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 12000 rpm
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137374 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details