Norton Abrasives Datasheets for Abrasive Rolls and Abrasive Sheets
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
Abrasive Rolls and Abrasive Sheets: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3-2/3 x 9 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P100 Grit | |
| 3-2/3 x 9 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P60 Grit | |
| 3-2/3 x 9 In. WallSand Paper H&L Cut Sheet A290 Aluminum Oxide P100 Grit | |
| 3-2/3 x 9 In. WallSand Paper H&L Cut Sheet A290 Aluminum Oxide P150 Grit | |
| 4-1/2 x 11 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P100 Grit | |
| 4-1/2 x 11 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P60 Grit | |
| 4-1/2 x 4-1/2 In. MultiSand Paper PSA Cut Sheet A213 Aluminum Oxide P60 Grit | |
| 4-1/2 x 5-1/2 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P100 Grit | |
| 4-1/2 x 5-1/2 In. MultiSand Paper Cut Sheet A213 Aluminum Oxide P60 Grit | |
| 7 x 8 In. WallSand Paper H&L Cut Sheet A290 Aluminum Oxide P100 Grit | |
| 7 x 8 In. WallSand Paper H&L Cut Sheet A290 Aluminum Oxide P150 Grit | |
| 9 x 10 In. Adalox Paper Cut Sheet A213 Aluminum Oxide P100 Grit | |
| 9 x 10 In. Adalox Paper Cut Sheet A213 Aluminum Oxide P60 Grit | |
| 9 x 11 In. Adalox Paper Sheet A211 Aluminum Oxide P36 Grit | |
| 9 x 11 In. Adalox Paper Sheet A211 Aluminum Oxide P40 Grit | |
| 9 x 11 In. Adalox Paper Sheet A211 Aluminum Oxide P50 Grit | |
| 9 x 11 In. Adalox Paper Sheet A212 Aluminum Oxide 180 Grit | |
| 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P100 Grit | |
| 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P120 Grit | |
| 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P150 Grit | |
| 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P60 Grit | |
| 9 x 11 In. Adalox Paper Sheet A213 Aluminum Oxide P80 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A211 Aluminum Oxide P36 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A211 Aluminum Oxide P50 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A212 Aluminum Oxide 220 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A213 Aluminum Oxide P100 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A213 Aluminum Oxide P120 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A213 Aluminum Oxide P150 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A213 Aluminum Oxide P60 Grit | |
| 9 x 11 In. MultiSand Paper Sheet A213 Aluminum Oxide P80 Grit | |
| 9 x 11 In. Paper Sheet A511 Garnet 220 Grit | |
| 9 x 11 In. WoodSand Paper Sheet A511 Garnet 100 Grit | |
| 9 x 11 In. WoodSand Paper Sheet A511 Garnet 120 Grit | |
| 9 x 11 In. WoodSand Paper Sheet A511 Garnet 150 Grit | |
| 9 x 11 In. WoodSand Paper Sheet A511 Garnet 180 Grit | |
| 9 x 11 In. WoodSand Paper Sheet A511 Garnet 80 Grit | |
| A superior ceramic alumina abrasive that cuts faster and outlasts aluminum oxide and zirconia alumina in many applications | |
| Aluminum oxide abrasive provides aggressiveness while maintaining cool cut | |
| Aluminum Oxide grain for excellent surface finish | |
| Bear-Tex® Clean & Blend Roll | |
| Bear-Tex® Fast Cut Roll | |
| Bear-Tex® High Strength Disc | |
| Choose Norton heavy-weight paper Adalox H290 Discs for non-metallic applications such as fiberglass, composites and paint stripping. For use on random orbital and rotary sanders. Available in individual PSA (pressure... | |
| Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn to exact lengths as needed. Handy rolls are packaged in a protective, convenient... | |
| Emery Sheets A621 | |
| For removing rust, paint and scale from metal surfaces | |
| Garnet A511 Paper Sheets | |
| Garnet A513 Paper Sheets | |
| Garnet A514 Paper Sheets | |
| Maximum flexibility; conformable to intricate shapes and contours without changing the workpiece dimension | |
| Natural garnet abrasive; sharp and consistent cutting action | |
| Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity | |
| Non-pigmented, water based stearate (anti-clog) coating, open coat for best resistance to clogging and loading during sanding | |
| Non-pigmented, water-based stearate (anti-clog) coating, open coat for best resistance to clogging and loading during sanding | |
| Norton 3X No-Fil Paper Sheet Job Packs are light-weight paper sheets, offering a fast initial cut rate and maximum life. Full size (9" x 11") and cut paper sheets are... | |
| Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking... | |
| Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper... | |
| Norton Blue-Bak T414 Waterproof Paper Sheets – Exceptional finishing in wet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. | |
| Norton Lightning Metalite K227 Cloth Sheets are engineered for quality finishing and polishing. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and... | |
| Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for extra fine finishes. Cloth sheets have a longer life than paper sheets. They tear cleanly and... | |
| Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for general purpose metalworking applications. Cloth sheets have a longer life than paper sheets. They tear cleanly... | |
| Norton MultiSand Paper Sheet Job Packs – versatile light-weight paper sheets for hand or machine sanding wood, metal, plastic and fiberglass and for removing old paint. Full size (9" x... | |
| Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking... | |
| Norton No-Fil Adalox A275 PSA Paper Rolls are exceptional for dry sanding applications. Coated abrasive rolls are designed for fast and easy sanding of various surfaces, and can be torn... | |
| Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both... | |
| Norton No-Fil Durite A413/A414 Sheets – Good general purpose choice; penetrates dense, hard materials (glass, ceramics, etc.) and is excellent for finishing. Full size (9" x 11") and cut paper... | |
| Norton Screen-Bak Durite Q421 Rolls are washable, making them ideal for drywall applications and removing rust and scale. Coated abrasive rolls are designed for fast and easy sanding of various... | |
| Norton Screen-Bak Durite Q421 Screen Sheets are engineered for maximum flexing and fast cutting for wet or dry applications. These sheets have a longer life than paper sheets. They can... | |
| Norton Tufbak Waterproof T461 Sheets – For more aggressive waterproof paper sheet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking... | |
| Norton WoodSand Paper Sheet Job Packs – light-weight paper sanding sheets, in a convenient job pack, for prepping wood for stains or finishes. Full size (9" x 11") and cut... | |
| NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in... | |
| P-graded aluminum oxide abrasive for increased life, fast cut rate, consistent finish | |
| P-graded premium A/O grain produces a quick, cool cut | |
| P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent scratch pattern | |
| P-graded premium aluminum oxide abrasive produces a quick, cool cut and a more consistent surface finish | |
| P-graded silicon carbide for excellent cutting and non-loading properties | |
| P-graded, hard silicon carbide abrasive provides sharp cut, excellent finishing | |
| Premium Norton SG ceramic alumina abrasive grains for the ultimate cut rate | |
| Premium zirconia alumina abrasive grains for the ultimate cut reduces contaminants for a cleaner working environment and virtually no clogging | |
| SandWet Sheet Job Pack | |
| Silicon carbide abrasive grain is sharper than other abrasives which allows it to impart finer finishes | |
| The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits... | |
| Tough yet conformable to intricate shapes and contours without changing the workpiece dimension | |
| Tufbak® Waterproof T247 Paper | |
| Use for general purpose hand or machine sanding wood, metal, plastic and fiberglass, as well as removing old paint | |
| Water-based stearate, No-Fil coating and open coat minimize loading | |
| Water-based stearate, No-Fil coating, open coat, and vacuum holes minimize loading and maximize dust collection and life |
| Next >> |