Norton Abrasives Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| It's Not As Convoluted As You Might Think When You View It In True Color It can seem like there are more non-woven convolute wheel varieties on the market than... | |
| A blend of the most advanced zirconia alumina abrasive with premium silicon carbide grain for 2-3 times the life of aluminum oxide wheels | |
| A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels | |
| A blend of zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels | |
| AVOS® A36 | |
| Bench & Pedestal Wheel Alundum Fine | |
| Bench & Pedestal Wheel Alundum Medium | |
| Bench & Pedestal Wheel Alundum V. Fine | |
| Bench & Pedestal Wheel Alundum Very Fine | |
| Bench & Pedestal Wheel Gemini Coarse | |
| Bench & Pedestal Wheel Gemini Extra Fine | |
| Bench & Pedestal Wheel Gemini Fine | |
| Bench & Pedestal Wheel Gemini Medium | |
| Charger Thin Depressed Center Wheel | |
| Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than... | |
| Fastest 100% aluminum oxide grinding wheels in the market today with 50% more life and metal removal than standard aluminum oxide wheels | |
| FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved... | |
| Gemini Long Life Depressed Center Wheel | |
| Gemini® | |
| Gemini® 37C16-P | |
| Gemini® 37C24-TVK Cone | |
| Gemini® 57A16-Q | |
| Gemini® 57A16-QS | |
| Gemini® 57A24-PBRA | |
| Gemini® 57A24-R Cone | |
| Gemini® 57A24-R Plug | |
| Gemini® 57A24-RBRA | |
| Gemini® 57A24-TBRA | |
| Gemini® 57AC16-Q | |
| Gemini® Fast Cut | |
| Gemini® Stainless Steel | |
| Gemini® | |
| Metal Depressed Center Wheel | |
| Norpor® 3SGR46-HVP2 Vitrified Wheel | |
| Norpor® 3SGR60-HVP2 Vitrified Wheel | |
| Norpor® 48A46-HVP2 Vitrified Wheel | |
| Norpor® 25A46-HVP2 Vitrified Wheel | |
| Norpor® 38A46-HVP2 Vitrified Wheel | |
| Norton SG® 5SG46-IVS Vit. Wheel | |
| Norton SG® 5SG60-IVS Vit. Wheel | |
| Norton SG® 5SG60-JVS Vit. Wheel | |
| Norton SG® 5SG80-JVS Vit. Wheel | |
| Norton SG® 5SG80-KVS Vit. Wheel | |
| Norton SG®5SG60-KVS Vitrified Wheel | |
| Norton® 32A46-JVBE Vitrified Wheel | |
| Norton® 32A46-KVBE Vitrified Wheel | |
| Norton® 32A60-JVBE Vitrified Wheel | |
| Norton® 32A60-KVBE Vitrified Wheel | |
| Norton® 32A80-JVBE Vitrified Wheel | |
| Norton® 32A80-KVBE Vitrified Wheel | |
| Norton® 37C100-HVK Vitrified Wheel | |
| Norton® 37C100-MVK Vitrified Wheel | |
| Norton® 37C24-SVK Vitrified Wheel | |
| Norton® 37C60-MVK Vitrified Wheel | |
| Norton® 37C80-HVK Vitrified Wheel | |
| Norton® 37C80-MVK Vitrified Wheel | |
| Norton® 38A100-IVBE Vitrified Wheel | |
| Norton® 38A100-KVBE Vitrified Wheel | |
| Norton® 38A120-KVBE Vitrified Wheel | |
| Norton® 38A150-KV Vitrified Wheel | |
| Norton® 38A150-LVBE Vitrified Wheel | |
| Norton® 38A46-JVBE Vitrified Wheel | |
| Norton® 38A46-KVBE Vitrified Wheel | |
| Norton® 38A60-JVBE Vitrified Wheel | |
| Norton® 38A60-KVBE Vitrified Wheel | |
| Norton® 38A60-LVBE Vitrified Wheel | |
| Norton® 38A60-MVBE Vitrified Wheel | |
| Norton® 38A80-HVBE Vitrified Wheel | |
| Norton® 38A80-JVBE Vitrified Wheel | |
| Norton® 38A80-KVBE Vitrified Wheel | |
| Norton® 38A80-MVBE Vitrified Wheel | |
| Norton® 39C100-IVK Vitrified Wheel | |
| Norton® 39C120-IVK Vitrified Wheel | |
| Norton® 39C60-IVK Vitrified Wheel | |
| Norton® 39C60-JVK Vitrified Wheel | |
| Norton® 39C80-IVK Vitrified Wheel | |
| Norton® 32A46-HVBE Vitrified Wheel | |
| Norton® Masonry | |
| Norton® Metal | |
| Norzon® III Foundry | |
| Norzon® Long Life | |
| Norzon® 4NZ14-R | |
| Norzon® 4NZ1434-R5BSX348 | |
| Norzon® 4NZ16-P | |
| Norzon® 4NZ16-Q | |
| Norzon® 4NZ1634-Q5BX348 | |
| Norzon® 4NZ1634-R5BX348 | |
| Norzon® NZC162-Q5BSX348 | |
| Norzon® TAF Cone | |
| Norzon® TAF Plug | |
| Norzon® | |
| Our new zirconia grain shape and chemistry in Norton BlueFire Depressed Center Wheels efficiently grinds a variety of material from stainless and carbon steels, to alloys and gray iron – | |
| Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400... | |
| Premium aluminum oxide abrasive delivers 2 to 3 times the life of conventional aluminum oxide wheels | |
| Premium aluminum oxide abrasive designed for cutting soft and hard carbon steels | |
| Premium, ceramic-coated aluminum oxide for highest performance at a competitive price | |
| Quality aluminum oxide abrasive at a low initial price | |
| Quality aluminum oxide for consistent performance at a economical price | |
| Quality aluminum oxide for consistent performance at an economical price | |
| Sharp silicon carbide grain for penetration of masonry and very hard non-metallic materials | |
| Type 28 saucer wheel with a blend of the most advanced zirconia alumina abrasive with premium aluminum oxide grain for 2-3 times the life of aluminum oxide wheels | |
| Type 28 saucer wheel with a combination of patented SG (ceramic alumina) and NorZon (zirconia alumina) for 2X-3X better overall performance vs. competitive high performance zirconia or ceramic wheels | |
| W144 Pacesetter® Point 38A60-P | |
| W145 Pacesetter® Point 38A60-P | |
| W146 Pacesetter® Point 38A60-P | |
| W152 Pacesetter® Point 38A60-P | |
| W153 Pacesetter® Point 38A60-P | |
| W154 Pacesetter® Point 38A60-P | |
| W160 Pacesetter® Point 38A60-P | |
| W162 Pacesetter® Point 38A60-P | |
| W163 Pacesetter® Point 38A60-P | |
| W163 Pacesetter® Point A120-HBF3 | |
| W163 Pacesetter® Point A80-HBF3 | |
| W164 Pacesetter® Point 38A60-P | |
| W170 Pacesetter® Point 38A60-P | |
| W175 Pacesetter® Point 38A60-P | |
| W176 Pacesetter® Point 38A60-P | |
| W176 Pacesetter® Point A80-HBF3 | |
| W177 Pacesetter® Point 38A60-P | |
| W185 Pacesetter® Point 38A60-P | |
| W185 Pacesetter® Point A80-HBF3 | |
| W186 Pacesetter® Point 38A60-P | |
| W187 Pacesetter® Point A80-HBF3 | |
| W188 Pacesetter® Point 38A60-P | |
| W189 Charger Point CHARGER | |
| W189 Norzon® Point NZ24-UBXR1 | |
| W189 Pacesetter® Point 38A60-P | |
| W196 Pacesetter® Point 38A60-P | |
| W197 Norzon® Point NZ24-UBXR1 | |
| W200 Pacesetter® Point 38A60-P | |
| W200 Pacesetter® Point 38A90-Q | |
| W204 Pacesetter® Point 38A60-P | |
| W205 Pacesetter® Point 38A60-P | |
| W207 Charger Point CHARGER | |
| W208 Charger Point CHARGER | |
| W208 Norzon® Point NZ24-UBXR1 | |
| W208 Pacesetter® Point 38A60-P | |
| W215 Pacesetter® Point 38A60-P | |
| W216 Pacesetter® Point 38A60-P | |
| W218 Pacesetter® Point 38A60-P | |
| W220 Charger Point CHARGER | |
| W220 Norzon® Point NZ24-UBXR1 | |
| W220 Pacesetter® Point 38A60-P | |
| W220 Pacesetter® Point A80-HBF3 | |
| W221 Charger Point CHARGER | |
| W221 Norzon® Point NZ24-UBXR1 | |
| W221 Pacesetter® Point 38A60-P | |
| W222 Charger Point CHARGER | |
| W222 Norzon® Point NZ24-UBXR1 | |
| W222 Pacesetter® Point 38A60-P | |
| W230 Pacesetter® Point 38A60-P | |
| W235 Pacesetter® Point 38A60-P | |
| W236 Pacesetter® Point 38A60-P | |
| W237 Pacesetter® Point 38A60-P | |
| W238 Pacesetter® Point 38A60-P | |
| W242 Pacesetter® Point 38A60-P |
| Next >> |