Norton Light Convolute Wheel 7SF Fine
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261009481 |
| Product Name | Bear-Tex® Metal Finishing Wheel |
| Type | Aluminum Oxide |
| Width | 1 inch (25.4 mm) |
| Max Speed | ? to 3000 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand |
| Backing / Base | Non-Woven |