Norton Abrasives Bear-Tex® Flap Wheel 66261005070

Description
Bear-Tex® Flap Wheel
Request a Quote
Description
Bear-Tex® Flap Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Flap Wheel - 66261005070 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Flap Wheel
66261005070
Bear-Tex® Flap Wheel 66261005070
Bear-Tex® Flap Wheel

Bear-Tex® Flap Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261005070
Product Name Bear-Tex® Flap Wheel
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 1900 rpm
Applications & Materials Abraded Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137253 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123025 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 7AM - 66254401131 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130707 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details