Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261195368 |
| Product Name | Norton Blaze CA Coarse Grit Overlap Slotted Disc |
| Type | Boron Carbide |
| Max Speed | 23000 rpm |
| Applications & Materials Abraded | MRO or Welding; Dry; Coarser filaments or grit sizes; Coarse Grit |
| Backing / Base | Cloth |