Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261098290 |
| Product Name | Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc |
| Type | Ceramic |
| Max Speed | 13000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Film / Plastic; Polyester |
| Mounting | Bore or Center Mount; Arbor Thread |