Norton Abrasives Norton Charger ZA Medium Arbor Thread Fiberglass Conical Flap Disc 66261121286

Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote
Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Medium Arbor Thread Fiberglass Conical Flap Disc - 66261121286 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Medium Arbor Thread Fiberglass Conical Flap Disc
66261121286
Norton Charger ZA Medium Arbor Thread Fiberglass Conical Flap Disc 66261121286
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261121286
Product Name Norton Charger ZA Medium Arbor Thread Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749506 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149836 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137591 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton SG® R982 Flap Wheel - 63642502873 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details