Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261146093 |
| Product Name | Norton Metal AO Coarse Spiral Band |
| Type | Aluminum Oxide |
| Width | 1.5 inch (38.1 mm) |
| Max Speed | 10000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring |
| Backing / Base | Cloth; Heavy Cotton |