Norton Abrasives Bear-Tex® Metal Finishing Wheel 66261007212

Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote
Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Metal Finishing Wheel - 66261007212 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Metal Finishing Wheel
66261007212
Bear-Tex® Metal Finishing Wheel 66261007212
Norton Light Convolute Wheel 7SF Fine

Norton Light Convolute Wheel 7SF Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261007212
Product Name Bear-Tex® Metal Finishing Wheel
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 3000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502679 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834130761 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503521 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502577 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details