Norton Abrasives Bear-Tex® Metal Finishing Wheel 66261012971

Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote
Description
Norton Light Convolute Wheel 7SF Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Metal Finishing Wheel - 66261012971 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Metal Finishing Wheel
66261012971
Bear-Tex® Metal Finishing Wheel 66261012971
Norton Light Convolute Wheel 7SF Fine

Norton Light Convolute Wheel 7SF Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261012971
Product Name Bear-Tex® Metal Finishing Wheel
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4500 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137811 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Charger ZA Coarse Center Mount Fiberglass HD Flat Flap Disc - 63642503536 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit® Powerflex® - 08834195024 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 24000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Merit® Powerflex® - 08834194360 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details