Norton Abrasives Bear-Tex® Flap Wheel 66261058450

Description
Bear-Tex® Flap Wheel
Request a Quote
Description
Bear-Tex® Flap Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Flap Wheel - 66261058450 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Flap Wheel
66261058450
Bear-Tex® Flap Wheel 66261058450
Bear-Tex® Flap Wheel

Bear-Tex® Flap Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058450
Product Name Bear-Tex® Flap Wheel
Type Silicon Carbide
Width 1 inch (25.4 mm)
Max Speed ? to 3000 rpm
Applications & Materials Abraded Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834134024 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834132008 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254420009 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137502 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details