Norton Abrasives Merit AO Medium Grit Overlap Slotted Disc 8834184082

Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote
Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Medium Grit Overlap Slotted Disc - 8834184082 - Norton Abrasives
Worcester, MA, USA
Merit AO Medium Grit Overlap Slotted Disc
8834184082
Merit AO Medium Grit Overlap Slotted Disc 8834184082
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 8834184082
Product Name Merit AO Medium Grit Overlap Slotted Disc
Type Aluminum Oxide
Max Speed 14000 rpm
Applications & Materials Abraded MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Medium Grit
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502675 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254420012 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Vortex Unified Wheel 9AM - 66254420696 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Sealer Sanding Sponge - 63642552870 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details