Norton Abrasives Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc 66261096436

Description
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
Request a Quote
Description
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc - 66261096436 - Norton Abrasives
Worcester, MA, USA
Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc
66261096436
Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc 66261096436
Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials

Type 27 flat flap disc with latest-generation ceramic alumina abrasive grain lasts 50% - 200% longer than any flap discs on stainless steel, cobalt, chrome, Inconel, titanium and other hard-to-grind materials

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261096436
Product Name Norton Blaze CA Coarse Arbor Thread Fiberglass HD Flat Flap Disc
Type Ceramic
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Film / Plastic; Polyester
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834133001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Small Area General Purpose Sponge - 07660749506 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Merit AO Fine Steel Shank Mini Flap Wheel - 08834149840 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502674 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details