Type 29 conical flap discs with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66623399054 |
| Product Name | Norton Red Heat R961 CA Coarse Center Mount Fiberglass Conical Flap Disc |
| Type | Ceramic |
| Max Speed | 12000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry |
| Backing / Base | Film / Plastic; Polyester |
| Mounting | Bore or Center Mount |