Norton Abrasives Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc 66261119273

Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote
Description
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66261119273 - Norton Abrasives
Worcester, MA, USA
Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc
66261119273
Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc 66261119273
Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Type 29 conical flap discs with zirconia alumina abrasive for aggressive cut and long life with 2 - 3 times total performance over aluminum oxide products; excellent choice for mild carbon steel and welds

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261119273
Product Name Norton Charger ZA Coarse Center Mount Fiberglass Conical Flap Disc
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth; Heavy Cotton
Mounting Bore or Center Mount
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254433509 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Metalite® R265 Flap Wheel - 63642502592 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123075 - Norton Abrasives
Specs
Type Ceramic
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137262 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details