Norton Abrasives Bear-Tex® Deburring Unified Wheel 66261058881

Description
Bear-Tex® Deburring Unified Wheel
Request a Quote
Description
Bear-Tex® Deburring Unified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Deburring Unified Wheel - 66261058881 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Deburring Unified Wheel
66261058881
Bear-Tex® Deburring Unified Wheel 66261058881
Bear-Tex® Deburring Unified Wheel

Bear-Tex® Deburring Unified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058881
Product Name Bear-Tex® Deburring Unified Wheel
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 18000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Very Fine Grit Polishing or Lapping; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834122027 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254420013 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834131010 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Metalite® R265 Flap Wheel - 63642502631 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details