Norton Abrasives Bear-Tex® Flap Wheel 66261058487

Description
Bear-Tex® Flap Wheel
Request a Quote
Description
Bear-Tex® Flap Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex® Flap Wheel - 66261058487 - Norton Abrasives
Worcester, MA, USA
Bear-Tex® Flap Wheel
66261058487
Bear-Tex® Flap Wheel 66261058487
Bear-Tex® Flap Wheel

Bear-Tex® Flap Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058487
Product Name Bear-Tex® Flap Wheel
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 3000 rpm
Applications & Materials Abraded Metalworking; Plastics or Composites; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834122065 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834130760 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit AO Coarse Arbor Unmounted Flap Wheel - 08834120170 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit® Powerflex® - 08834194360 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details