Norton Abrasives Norton Red Heat R961 CA Medium Arbor Thread Plastic Flat Flap Disc 66623399171

Description
Type 27 flat flap disc with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications
Request a Quote
Description
Type 27 flat flap disc with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Red Heat R961 CA Medium Arbor Thread Plastic Flat Flap Disc - 66623399171 - Norton Abrasives
Worcester, MA, USA
Norton Red Heat R961 CA Medium Arbor Thread Plastic Flat Flap Disc
66623399171
Norton Red Heat R961 CA Medium Arbor Thread Plastic Flat Flap Disc 66623399171
Type 27 flat flap disc with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications

Type 27 flat flap disc with premium ceramic alumina and zirconia alumina abrasive blend for excellent performance and efficiencies on mild carbon steel and ferrous metal/cast iron applications

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66623399171
Product Name Norton Red Heat R961 CA Medium Arbor Thread Plastic Flat Flap Disc
Type Ceramic
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Film / Plastic; Polyester
Mounting Bore or Center Mount; Arbor Thread
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834135002 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Small Area General Purpose Sponge - 07660749507 - Norton Abrasives
Specs
Type Silicon Carbide
Width 2.75 inch (69.85 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning
View Details
Metalite® R265 Flap Wheel - 63642502666 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123025 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details