Bear-Tex® Deburring Unified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261054046 |
| Product Name | Bear-Tex®General Duty Unified Wheel |
| Type | Aluminum Oxide |
| Width | 0.5000 inch (12.7 mm) |
| Max Speed | ? to 8000 rpm |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld |
| Backing / Base | Non-Woven |