Aluminum oxide abrasive provides aggressiveness while maintaining cool cut
| Norton Abrasives | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | 66261146085 |
| Product Name | Norton Metal AO Medium Spiral Band |
| Type | Aluminum Oxide |
| Width | 1 inch (25.4 mm) |
| Max Speed | 18000 rpm |
| Applications & Materials Abraded | Metalworking; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting |
| Backing / Base | Cloth; Heavy Cotton |