Norton Abrasives Bear-Tex®General Duty Unified Wheel 66261058769

Description
Bear-Tex® Deburring Unified Wheel
Request a Quote
Description
Bear-Tex® Deburring Unified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bear-Tex®General Duty Unified Wheel - 66261058769 - Norton Abrasives
Worcester, MA, USA
Bear-Tex®General Duty Unified Wheel
66261058769
Bear-Tex®General Duty Unified Wheel 66261058769
Bear-Tex® Deburring Unified Wheel

Bear-Tex® Deburring Unified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 66261058769
Product Name Bear-Tex®General Duty Unified Wheel
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 8000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Bench or Backstand; Contour or Edge; Portable Grinder or Handheld
Backing / Base Non-Woven
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502691 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137472 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137315 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details