Aaeon Systems Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| 17" Rugged Fanless Touch Panel Computer With Intel Celeron 827E Processor Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 17" SXGA (1280 x 1024) TFT LCD Display Intel Celeron... | |
| 21.5" Fanless Multi-Touch Window Computer With Intel® Core i7/i5 Processor Applications Multi-touch Infotainment Retailer Features 21.5" Full HD (1920x1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior Intel... | |
| Applications Features Intel Atom D525 Processor Intel ICH8M Chipset DDR3 667/800 SODIMM x 1, Max. Up To 4 GB CRT (VGA) Single View 2CH HD Audio Gigabit Ethernet x 2... | |
| Applications Features Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless... | |
| Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom Z670 Processor (Formerly Lincroft) Intel SM35 Express Chipset (Formerly Whitney... | |
| Applications Building Automation SCADA Advertisement Features Fanless Design Intel Atom N270 Processor Gigabit Ethernet x 2 Wide DC Power Input Range COM x 2, USB x 4 Mini-PCI x 1... | |
| Applications Factory Automation Home Automation POS HMI Features Onboard Intel Atom D510 1.66GHz 12.1" 500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED Backlight Fanless Operation Dual Mini Card... | |
| Applications Factory Automation Home Automation POS HMI Features Onboard Intel Atom D510 1.66GHz 15" 250 Nits XGA CCFL Backlight 15" 800 Nits XGA LED Backlight (Optional) Fanless Operation Slim Design... | |
| Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide Operation Temperature : -20?C ~... | |
| Applications Machine Control Data Processing Fleet Management Data Management Features Intel® Core i5-2510E/ i7-2710QE/ Celeron®-B810 Processor Intel® QM67 Chipset Gigabit Ethernet x 2 Intel® Integrated Graphics Engine Supports Dual View... | |
| Applications Manufacture Automation Auto Optical Inspection Digital Signage X-Ray Machine Features Intel Core 2 Duo/ Quad LGA775 Processor Dual-Channel DDR3 800/1066 Memory (Up To 4 GB) Intel Integrated Graphics Engine... | |
| Applications Multi-touch Infotainment Retailer Features 21.5" WXGA (1366 x 768) Fanless TFT LCD Display Superior Onboard Intel Dual Core Atom D510 Processor Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof... | |
| Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Built-in Intel® Atom N270 Processor Fanless Design Supports VGA/DVI/TV-out (Optional) Supports 2.5" SATA Hard Disk Drive And CompactFlash Supports 802.11 b/g... | |
| Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Fanless Design VGA/ DVI (Optional)/ TV-out (Optional) 2.5" Hard Disk Drive And CompactFlash 802.11b/g WiFi (Optional) COM x 2, USB x... | |
| Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Supports VGA/ DVI/ TV-out Supports 2.5" SATA Hard Disk Drive and CompactFlash Supports 802.11b/g WiFi (Optional) Supports GPS (Optional) USB x... | |
| Applications POS KIOSK Industrial Automation Features Fanless Design 2.5" Hard Disk Drive And CompactFlash 802.11b/g WiFi (Optional) COM x 5, USB x 4, 8-bit Digital I/O (Optional) Built-in AC-in Or... | |
| Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Anti-Fog Design: Optical Bonding 15" 250 Nits XGA CCFL Backlight... | |
| Applications Vehicle/ Transportation Food Industry Marine Outdoor KIOSK Features Onboard Intel Atom N270 1.6 GHz IP-67 Water-Proof 12.1" 500 Nits XGA LED Backlight (FOX-121HTT); 12.1" 1000 Nits XGA LED Backlight... | |
| AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation,... | |
| Both the FOX-151 and FOX-81 adopt the Intel® AtomTM N270 processor (up to 1.6GHz) and DDRII SODIMM system memory (up to 2GB). The low power consumption is one of the... | |
| Fanless Embedded Controller With Intel QM67 Chipset Applications Machine Control Data Processing Fleet Management Data Management Features Intel Celeron B810 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x... | |
| Fanless Embedded Controller With Intel® NM10 Chipset Applications Multimedia Vehicle Digital Signage Features Intel® Atom D2700 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless... | |
| Powered by a NVIDIA® Tegra 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash... | |
| The AAEON Industrial System Controllers, AIS-E1 is powered by Intel® 2nd Generation Core i7/i5/i3 Processor and features the Intel® QM67 chipset and two DDR3 1066/1333/1600 MHz DIMM system memory that... | |
| The AAEON Industrial System Controllers, AIS-Q572 and AIS-Q574, feature the Intel® Q57 chipset and two DDR3 1066/1333 MHz DIMM system memory that extends to 8 GB. They also offer two... | |
| The ACP-5152 supports the Onboard Intel® Dual Core Atom D510 Processor with a DDR2 SODIMM (up to 2GB) and offers an integrated LCD/CRT Controller in the processor. This particular model... | |
| The ACP-5182 is powered by the striking Intel® Dual Core Atom D510 Processor with the Intel® ICH8M Chipset. This model is quiet and can be served in applications that require... | |
| The ACP-5185 has multiple OS Support, including Windows ® XP, Linux and Windows® 7. Multiple I/O ports, such as one RS-232, six USB 2.0, one Line-out, one VGA and one... | |
| The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor,... | |
| The AEC-6511 integrates Intel® Atom N270 processor, at only PPW at 10W and utilizes the Intel® 945GSE + ICH7M chipset. AEC-6511 has a DDR2 SDRAM SODIMM with a maximum of... | |
| The AEC-6611 features the Intel® Atom N270 processor, a DDR2 SODIMM system memory (up to 4GB), and deploys two Gigabit Ethernets for faster network connections. This last function allows the... | |
| The AEC-6612 adopts the Intel® Atom D510 1.66GHz processor and DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller of the unit has integrated into the Intel® Atom | |
| The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power... | |
| The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich... | |
| The AEC-6635 features the Intel® Core i5 (2.4 GHz)/i7 (2.66 GHz) with the Intel® QM57 chipset. The unit has an onboard 204-pin DDR3 SODIMM (maximum of 4 GB) memory and... | |
| The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core i7/ i5 processor. Also featured is the latest Tri-Gate... | |
| The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor... | |
| The AEC-6872 supports the Intel® Atom D510 Processor and the Intel®ICH8M for maximum performance levels. There are two 200-pin DDR2 SODIMM, with a maximum of 4 GB to enhance the... | |
| the AEC-6877 fanless embedded computer, powered by the 3rd Generation Intel® Core i7/ i5/ Celeron® processor. Using the latest Tri-Gate transistors and 22nm technology with integrated HD4000 graphics, the AEC-6877... | |
| The AEC-6911 is the first product of the "BOXER" product line and unfolds a new era of developing an embedded controller based on the fanless design and mobile low power... | |
| The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. | |
| The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and... | |
| The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card,... | |
| The AEC-6967 fanless embedded computer, powered by the Intel® Core i7/ i5/ i3/ Celeron® processor and Intel® QM67 chipset, providing the best of both performance and rich I/O interface support. | |
| The AEV-6312 is a ruggedized industrial transportation solution, which provides extreme reliable functions, scalable processing efficiency, rich I/O features and flexible industrial design. The AEV-6312 fan-less embedded computer supports Intel® | |
| The AFP-6152 and AFP-6123 are designed to be durable, using the highest grade stainless steel type 316L enclosure with polished surface for easy cleaning and maintenance and offer protection against... | |
| The AGP-3125 is equipped with the Intel® Core i5/i7 Processor with the Intel® Core QM57 Chipset. It offers I/O ports such as one RS-232, six USB 2.0, one Line-out/MIC-in/Line -in,... | |
| The AGP-3155 is equipped with the powerful Intel® Core i7/i5 Processor and features an integrated LCD/CRT Controller in the Intel® QM57 chipset. For plenty of memory, there are two DDR3... | |
| The AGP-3175 features a modern and rugged design that is built to fit into any type of environment. The IP-65 Aluminum Die Cast Front Bezel and hairline surface treatment gives... | |
| The AHP-1070 supports TI OMAP 600 MHz processor and includes the LP DDR 128 MB RAM system memory. The LCD/CRT controller has been integrated in the TI processor. This model... | |
| The AHP-1081 features the Intel® Atom N270 processor (up to 1.6 GHz) and includes the DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller has been integrated in... | |
| The AHP-2153 fanless panel PC is designed to withstand wide operation temperature (-20°C ~ 60°C) .The front bezel is made with aluminum die cast and is NEMA 4X (IP65) protected... | |
| The AIS-Q450 and AIS-Q452 feature the Intel® CoreTM 2 Duo/Quad LGA 775 processor and supports dual-channel with two 240-pin DDRIII 800/1066 SDRAM (up to 4 GB). For the network connection,... | |
| The industrial AFP-6152 stainless steel fanless panel PC is NEMA 4X (IP66) protected in order to provide maximum protection from water, moisture, dust, corrosion and heat. It is capable of... | |
| The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the... | |
| The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage... | |
| The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has... | |
| The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two... | |
| The TKS-E21-HD07 takes the EPIC-HD07 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Dual Core AMD G-series... | |
| The TKS-G21-CV05 takes the GENE-CV05 board to the next level of integration by delivering this powerful board in a fan-less Embedded Box (EmBox) system. With the Intel Atom processor N2800... |