Aaeon Systems Inc. Datasheets for Ruggedized Computers
Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless... | |
| Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom Z670 Processor (Formerly Lincroft) Intel SM35 Express Chipset (Formerly Whitney... | |
| Applications Building Automation SCADA Advertisement Features Fanless Design Intel Atom N270 Processor Gigabit Ethernet x 2 Wide DC Power Input Range COM x 2, USB x 4 Mini-PCI x 1... | |
| Applications Machine Control Data Processing Fleet Management Data Management Features Intel® Core i5-2510E/ i7-2710QE/ Celeron®-B810 Processor Intel® QM67 Chipset Gigabit Ethernet x 2 Intel® Integrated Graphics Engine Supports Dual View... | |
| AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation,... | |
| Fanless Embedded Controller With Intel QM67 Chipset Applications Machine Control Data Processing Fleet Management Data Management Features Intel Celeron B810 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x... | |
| Fanless Embedded Controller With Intel® NM10 Chipset Applications Multimedia Vehicle Digital Signage Features Intel® Atom D2700 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless... | |
| Powered by a NVIDIA® Tegra 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash... | |
| The AEC-6420 is an extension of the model AEC-6410 and its debut will complete the product line of the BOXER Lite series. The unit features the Intel Atom N270 processor,... | |
| The AEC-6511 integrates Intel® Atom N270 processor, at only PPW at 10W and utilizes the Intel® 945GSE + ICH7M chipset. AEC-6511 has a DDR2 SDRAM SODIMM with a maximum of... | |
| The AEC-6611 features the Intel® Atom N270 processor, a DDR2 SODIMM system memory (up to 4GB), and deploys two Gigabit Ethernets for faster network connections. This last function allows the... | |
| The AEC-6612 adopts the Intel® Atom D510 1.66GHz processor and DDR2 SODIMM system memory (up to 2 GB). The LCD/CRT controller of the unit has integrated into the Intel® Atom | |
| The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power... | |
| The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich... | |
| The AEC-6635 features the Intel® Core i5 (2.4 GHz)/i7 (2.66 GHz) with the Intel® QM57 chipset. The unit has an onboard 204-pin DDR3 SODIMM (maximum of 4 GB) memory and... | |
| The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core i7/ i5 processor. Also featured is the latest Tri-Gate... | |
| The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor... | |
| The AEC-6872 supports the Intel® Atom D510 Processor and the Intel®ICH8M for maximum performance levels. There are two 200-pin DDR2 SODIMM, with a maximum of 4 GB to enhance the... | |
| the AEC-6877 fanless embedded computer, powered by the 3rd Generation Intel® Core i7/ i5/ Celeron® processor. Using the latest Tri-Gate transistors and 22nm technology with integrated HD4000 graphics, the AEC-6877... | |
| The AEC-6911 is the first product of the "BOXER" product line and unfolds a new era of developing an embedded controller based on the fanless design and mobile low power... | |
| The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. | |
| The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and... | |
| The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card,... | |
| The AEC-6967 fanless embedded computer, powered by the Intel® Core i7/ i5/ i3/ Celeron® processor and Intel® QM67 chipset, providing the best of both performance and rich I/O interface support. | |
| The AEV-6312 is a ruggedized industrial transportation solution, which provides extreme reliable functions, scalable processing efficiency, rich I/O features and flexible industrial design. The AEV-6312 fan-less embedded computer supports Intel® | |
| The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the... | |
| The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage... | |
| The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has... | |
| The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two... |