Aaeon Systems Inc. 12.1" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D525 Processor AHP-2122

Description
Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide Operation Temperature : -20?C ~ 60?C IP-65 Aluminum Die Cast Front Bezel 12.1†500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage protection, Low-Voltage protection, Reverse Protection
Description
Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide Operation Temperature : -20?C ~ 60?C IP-65 Aluminum Die Cast Front Bezel 12.1†500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage protection, Low-Voltage protection, Reverse Protection

Suppliers

Company
Product
Description
Supplier Links
12.1
Brea, CA, USA
12.1" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D525 Processor
AHP-2122
12.1" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D525 Processor AHP-2122
Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D525 Processor, Fanless Cooling System Wide Operation Temperature : -20?C ~ 60?C IP-65 Aluminum Die Cast Front Bezel 12.1†500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED Backlight Two Easy Access Front USB Ports Power Input Protection: Over-Voltage protection, Low-Voltage protection, Reverse Protection

Applications

  • Harsh Environment

  • Steel Factory

  • Oil Pipe Monitoring

Features


  • 12.1" XGA (1024 x 768) TFT LCD Display

  • Intel Atom D525 Processor, Fanless Cooling System

  • Wide Operation Temperature : -20?C ~ 60?C

  • IP-65 Aluminum Die Cast Front Bezel

  • 12.1†500 Nits XGA LED Backlight

  • 12.1" 1000 Nits XGA LED Backlight

  • Two Easy Access Front USB Ports

  • Power Input Protection: Over-Voltage protection, Low-Voltage protection, Reverse Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AHP-2122
Product Name 12.1" Rugged Fanless Touch Panel Computer With Onboard Intel Atom D525 Processor
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details