Aaeon Systems Inc. Advanced Mini-ITX System Controller With Intel® 2nd Generation Core™ i7/i5/i3 Processor AIS-E1

Description
The AAEON Industrial System Controllers, AIS-E1 is powered by Intel® 2nd Generation Core™ i7/i5/i3 Processor and features the Intel® QM67 chipset and two DDR3 1066/1333/1600 MHz DIMM system memory that extends to 16 GB. They also offer a LAN port with 10/100/1000Base-TX Ethernet and a wireless: optional by mini card. The AIS-E1 offers four 2.5" SATA HDD Bay and one SSD CFast. The operating temperature from (0°C ~ 45°C) gives a wide range for the controllers to function smoothly in various conditions. Applications Gaming Machine Industrial Control Automation Medical Equipment Telecom Transportation Features Mini-ITX Based Chassis with Scalable Expansion Slots. Socket G2 (rPGA988B) 2nd Generation for Intel Core i7 / i5 / Celeron QC / DC processors Up to 45W 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2 Up to 16GB Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS Gigabit Ethernet x 2 Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4] Riser Card) Dimension: 315mm(W) x 70mm(H) x 300mm(D)
Description
The AAEON Industrial System Controllers, AIS-E1 is powered by Intel® 2nd Generation Core™ i7/i5/i3 Processor and features the Intel® QM67 chipset and two DDR3 1066/1333/1600 MHz DIMM system memory that extends to 16 GB. They also offer a LAN port with 10/100/1000Base-TX Ethernet and a wireless: optional by mini card. The AIS-E1 offers four 2.5" SATA HDD Bay and one SSD CFast. The operating temperature from (0°C ~ 45°C) gives a wide range for the controllers to function smoothly in various conditions. Applications Gaming Machine Industrial Control Automation Medical Equipment Telecom Transportation Features Mini-ITX Based Chassis with Scalable Expansion Slots. Socket G2 (rPGA988B) 2nd Generation for Intel Core i7 / i5 / Celeron QC / DC processors Up to 45W 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2 Up to 16GB Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS Gigabit Ethernet x 2 Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4] Riser Card) Dimension: 315mm(W) x 70mm(H) x 300mm(D)

Suppliers

Company
Product
Description
Supplier Links
Advanced Mini-ITX System Controller With Intel® 2nd Generation Core™ i7/i5/i3 Processor - AIS-E1 - Aaeon Systems Inc.
Brea, CA, USA
Advanced Mini-ITX System Controller With Intel® 2nd Generation Core™ i7/i5/i3 Processor
AIS-E1
Advanced Mini-ITX System Controller With Intel® 2nd Generation Core™ i7/i5/i3 Processor AIS-E1
The AAEON Industrial System Controllers, AIS-E1 is powered by Intel® 2nd Generation Core™ i7/i5/i3 Processor and features the Intel® QM67 chipset and two DDR3 1066/1333/1600 MHz DIMM system memory that extends to 16 GB. They also offer a LAN port with 10/100/1000Base-TX Ethernet and a wireless: optional by mini card. The AIS-E1 offers four 2.5" SATA HDD Bay and one SSD CFast. The operating temperature from (0°C ~ 45°C) gives a wide range for the controllers to function smoothly in various conditions. Applications Gaming Machine Industrial Control Automation Medical Equipment Telecom Transportation Features Mini-ITX Based Chassis with Scalable Expansion Slots. Socket G2 (rPGA988B) 2nd Generation for Intel Core i7 / i5 / Celeron QC / DC processors Up to 45W 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2 Up to 16GB Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS Gigabit Ethernet x 2 Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4] Riser Card) Dimension: 315mm(W) x 70mm(H) x 300mm(D)

The AAEON Industrial System Controllers, AIS-E1 is powered by Intel® 2nd Generation Core™ i7/i5/i3 Processor and features the Intel® QM67 chipset and two DDR3 1066/1333/1600 MHz DIMM system memory that extends to 16 GB. They also offer a LAN port with 10/100/1000Base-TX Ethernet and a wireless: optional by mini card. The AIS-E1 offers four 2.5" SATA HDD Bay and one SSD CFast. The operating temperature from (0°C ~ 45°C) gives a wide range for the controllers to function smoothly in various conditions.

Applications

  • Gaming Machine

  • Industrial Control Automation

  • Medical Equipment

  • Telecom

  • Transportation

Features

  • Mini-ITX Based Chassis with Scalable Expansion Slots.

  • Socket G2 (rPGA988B) 2nd Generation for Intel Core i7 / i5 / Celeron QC / DC processors Up to 45W

  • 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2 Up to 16GB

  • Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS

  • Gigabit Ethernet x 2

  • Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10

  • USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot)

  • Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4] Riser Card)

  • Dimension: 315mm(W) x 70mm(H) x 300mm(D)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computers
Product Number AIS-E1
Product Name Advanced Mini-ITX System Controller With Intel® 2nd Generation Core™ i7/i5/i3 Processor
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details