The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. In addition, AEC-6920 equips one PCI-Express, one PCI and two PCMCIA slots for expansion that increases the flexibility of system installation. Moreover, three RS-232, one RS-232/422/485, two 10/100/1000Base-TX RJ-45 and four USB 2.0 ports allow communication with diverse devices with a high transfer rate. The heat generation is always a huge challenge for IPC manufacturers. The AEC-6920 offers a cutting-edge design in heat spreading. It also has many patents in terms of this heat conduction mechanism.
The wide range power input is also a key feature of the AEC-6920. In transportation application, the power range is very critical. The AEC-6920 supports DC input from 9 to 30 Volts. In addition to DC power, AC power input can also be accepted via an external AC power adapter. The AEC-6920 can be equipped with DC or AC power input based on customer needs.
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
Fanless Design
Intel Core 2 Duo Processor
PCI-E x 1, PCI x 1
Wide DC Power Input
Dual Ethernet, COM x 4, USB x 4, Audio, CompactFlash? x 1
Anti-Vibration And Shock Resistant
Machine Control, Security Node, Data Analyzer Platform
ATX Power Function
The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. In addition, AEC-6920 equips one PCI-Express, one PCI and two PCMCIA slots for expansion that increases the flexibility of system installation. Moreover, three RS-232, one RS-232/422/485, two 10/100/1000Base-TX RJ-45 and four USB 2.0 ports allow communication with diverse devices with a high transfer rate. The heat generation is always a huge challenge for IPC manufacturers. The AEC-6920 offers a cutting-edge design in heat spreading. It also has many patents in terms of this heat conduction mechanism.
The wide range power input is also a key feature of the AEC-6920. In transportation application, the power range is very critical. The AEC-6920 supports DC input from 9 to 30 Volts. In addition to DC power, AC power input can also be accepted via an external AC power adapter. The AEC-6920 can be equipped with DC or AC power input based on customer needs.
Applications
- Machine Control
- Data Processing
- Fleet Management
- Data Management
Features
- Fanless Design
- Intel Core 2 Duo Processor
- PCI-E x 1, PCI x 1
- Wide DC Power Input
- Dual Ethernet, COM x 4, USB x 4, Audio, CompactFlash? x 1
- Anti-Vibration And Shock Resistant
- Machine Control, Security Node, Data Analyzer Platform
- ATX Power Function