Aaeon Systems Inc. 10.2" Rugged Tablet Computer RTC-1000i

Description
The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash™ or SDHC port) for broader options. The RTC-1000i also utilizes one Gigabit Ethernet for high-speed internet connection. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel® Core™ i7-620UE 1.06GHz Processor DDR3 Onboard 2GB (Default) + SODIMM Socket x 1, Up To 6GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card or SD Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys
Description
The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash™ or SDHC port) for broader options. The RTC-1000i also utilizes one Gigabit Ethernet for high-speed internet connection. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel® Core™ i7-620UE 1.06GHz Processor DDR3 Onboard 2GB (Default) + SODIMM Socket x 1, Up To 6GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card or SD Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

Suppliers

Company
Product
Description
Supplier Links
10.2
Brea, CA, USA
10.2" Rugged Tablet Computer
RTC-1000i
10.2" Rugged Tablet Computer RTC-1000i
The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash™ or SDHC port) for broader options. The RTC-1000i also utilizes one Gigabit Ethernet for high-speed internet connection. Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel® Core™ i7-620UE 1.06GHz Processor DDR3 Onboard 2GB (Default) + SODIMM Socket x 1, Up To 6GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card or SD Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash™ or SDHC port) for broader options. The RTC-1000i also utilizes one Gigabit Ethernet for high-speed internet connection.

Applications

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • Professional Service
  • Field Sales

Features

  • Intel® Core™ i7-620UE 1.06GHz Processor
  • DDR3 Onboard 2GB (Default) + SODIMM Socket x 1, Up To 6GB (Optional)
  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Rugged, Water and Dust Proof, IP65 Compliance
  • PCMCIA or Smart Card, CompactFlash™ Card or SD Card Sockets
  • 9-Cell Smart Li-Ion High-Capacity Battery, 5-Hour Battery Life
  • WiFi 802.11 b/g + Bluetooth 2.0
  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)
  • Built-in G-Sensor
  • Numeric Keypad, Programmable Function Keys
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number RTC-1000i
Product Name 10.2" Rugged Tablet Computer
Computer Type Tablet
General Features Ruggedized
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data