The AEC-6967 fanless embedded computer, powered by the Intel® Core i7/ i5/ i3/ Celeron® processor and Intel® QM67 chipset, providing the best of both performance and rich I/O interface support. The AEC-6967 is able to operate without airflow at -20~65OC with Intel® Core i7-2610UE processor and is designed with cable-less board to external connectivity for reliable signal transfers and better anti-vibration, with static protected isolation, and two expansion slots for add-on cards. This makes the AEC-6967 suitable for performance demanding applications for harsh environments such as industrial automation, outdoor labs, power plants and building automation.
The AEC-6967 comes with two DDR3 1066/1333/1600 MHz SODIMM slots to support a maximum of 16GB memory. Two Full HD independent displays are supported, featuring display options from VGA, DVI, HDMI, and dual-channel 24-bit LVDS. Featuring two SATA 6.0Gb/s and two SATA 3.0Gb/s, supporting RAID 0, 1, 5, 10, together with a CFast slot for storage, four USB2.0, two Gigabit LAN ports, two RS-232 ports on the rear and two serial ports (expandable to six) in the front with optional 2.5KV isolation. In addition, 8-bit programmable digital I/O with optional 2.5KV isolation protection, wide DC-in of 9~30V input for power supply together with voltage protection makes the AEC-6967 suitable for operations in extreme environments with unstable power supply. As for expansion, the AEC-6967 provides ample options up to two PCIe x 4 or two PCI, two Mini Card slots and one SIM card slot.
Applications Machine Control Data Processing Fleet Management Data Management
Features
Intel 2nd Generation Core i Processors (<=35 TDP, Turbo-Boost Disable) Intel QM67 Chipset Dual-Channel SODIMM DDR3 1066/1333/1600 Memory, Max. 16GB(Support DDR3-L in Intel Core i7/i5) Dual Gigabit Ethernet: LAN 1 : Intel 82579 PHY Gigabit Ethernet LAN 2 : Realtek RTL 8111E Gigabit Ethernet Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS High Definition Audio Interface SATA 3.0 x 2 (Support RAID 0, 1, 5, 10), USB2.0 x 8 COM x 6 (2.5KV Isolation x 2), 2.5KV Isolated DIO x 1 Mini Card Slot x 2, CFast x 1 PCI-Express[x4] x 1, PCI x 1, TPM x 1 Module (Optional) Wide Temperature Support with Low-Power CPU
The AEC-6967 fanless embedded computer, powered by the Intel® Core i7/ i5/ i3/ Celeron® processor and Intel® QM67 chipset, providing the best of both performance and rich I/O interface support. The AEC-6967 is able to operate without airflow at -20~65OC with Intel® Core i7-2610UE processor and is designed with cable-less board to external connectivity for reliable signal transfers and better anti-vibration, with static protected isolation, and two expansion slots for add-on cards. This makes the AEC-6967 suitable for performance demanding applications for harsh environments such as industrial automation, outdoor labs, power plants and building automation.
The AEC-6967 comes with two DDR3 1066/1333/1600 MHz SODIMM slots to support a maximum of 16GB memory. Two Full HD independent displays are supported, featuring display options from VGA, DVI, HDMI, and dual-channel 24-bit LVDS. Featuring two SATA 6.0Gb/s and two SATA 3.0Gb/s, supporting RAID 0, 1, 5, 10, together with a CFast slot for storage, four USB2.0, two Gigabit LAN ports, two RS-232 ports on the rear and two serial ports (expandable to six) in the front with optional 2.5KV isolation. In addition, 8-bit programmable digital I/O with optional 2.5KV isolation protection, wide DC-in of 9~30V input for power supply together with voltage protection makes the AEC-6967 suitable for operations in extreme environments with unstable power supply. As for expansion, the AEC-6967 provides ample options up to two PCIe x 4 or two PCI, two Mini Card slots and one SIM card slot.
Applications
Machine Control
Data Processing
Fleet Management
Data Management
Features
- Intel 2nd Generation Core i Processors (<=35 TDP, Turbo-Boost Disable)
Intel QM67 Chipset
Dual-Channel SODIMM DDR3 1066/1333/1600 Memory, Max. 16GB(Support DDR3-L in Intel Core i7/i5)
Dual Gigabit Ethernet:
LAN 1 : Intel 82579 PHY Gigabit Ethernet
LAN 2 : Realtek RTL 8111E Gigabit Ethernet
Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, LVDS
High Definition Audio Interface
SATA 3.0 x 2 (Support RAID 0, 1, 5, 10), USB2.0 x 8
COM x 6 (2.5KV Isolation x 2), 2.5KV Isolated DIO x 1
Mini Card Slot x 2, CFast x 1
PCI-Express[x4] x 1, PCI x 1, TPM x 1 Module (Optional)
Wide Temperature Support with Low-Power CPU