Aaeon Systems Inc. Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display Applications Multi-touch Infotainment Retail Features 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point)... | |
| Applications Automation Marine Heavy-duty Features IP-67 Water-Proof 15" 250 Nits XGA LED Backlight (FOX-15D-HTT) 15" 800 Nits XGA LED Backlight (FOX-15D-STT) Anti-Fog Design: LCD+ TS Bonding Technology Brightness Adjustment | |
| Applications Automation Marine Heavy-Duty Features IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant 12.1" 500 Nits XGA LED Backlight (FOX-12D-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12D-STT) Anti-Fog Design: LCD+ TS... | |
| Applications Automation Marine Heavy-duty Features Supports Remote Display Technology IP-67 Water-Proof & Marine IEC60945 ed.4 Compliant 12.1" 500 Nits XGA LED Backlight (FOX-12R-HTT); 12.1" 1000 Nits XGA LED Backlight (FOX-12R-STT)... | |
| Applications Factory Automation Transporation Features 12.1" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power... | |
| Applications Factory Automation Transportation Features 10.4" SVGA (800 x 600) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Flexible Interfaces: DVI/VGA For Video Input... | |
| Applications Factory Automation Transportation Features 12.1" XGA (1280 x 1024) TFT LCD Display Supports Remote Display Technology IP-65 Aluminum Die Cast Front Bezel 12.1" XGA 500 Nits LED Backlight; 12.1"... | |
| Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power... | |
| Applications Factory Automation Transportation Features 15" XGA (1024 x 768) TFT LCD Display Supports Remote Display Technology IP-65 Aluminum Die Cast Front Bezel 15" 250 Nits XGA CCFL Backlight; 15"... | |
| Applications Factory Automation Transportation Features 17" SXGA (1280 x 1024) TFT LCD Display Supports Remote Display Technology IP-65 Aluminum Die Cast Front Bezel Supports On Screen Display (OSD) Function | |
| Applications Factory Automation Transportation Features 17"SXGA (1280 x 1024) TFT LCD Display IP-65 Aluminum Die Cast Front Bezel Supports 5-Wire Resistive Touch Screen Easy-To-Maintain: Two Front USB Ports Power Protection:... | |
| Applications Infotainment Retail Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Supports Remote Display Technology Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) | |
| Applications Infotainment Retail Features 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display Supports Remote Display Technology Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness)... | |
| Applications Infotainment Retail Features 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Supports Remote Display Technology Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) | |
| Applications Multi-touch Infotainment Retail Features 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF... | |
| Applications Multi-touch Infotainment Retail Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF... | |
| The FOX-81D has an operating temperature from 0-50 Degrees Celsius and a storage temperature from -20-70 Degrees Celsius to persist through rugged environments. It supports VESA 75 mounts for optimal... |