Aaeon Systems Inc. Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor AEC-6860

Description
The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor and can handle tasks simultaneously. AEC-6860 features DDR SODIMM Memory up to 2G to deal with complicated tasks. This model deploys rich video interfaces, which are: 1 DVI, 1 LVDS, 1 S-Video and 1 Audio port on the front panel. In addition, the rich I/O interfaces make AEC-6860 a flexible expansion. It possesses 4 USB, 4 COM (3 RS-232 ports and 1 RS-232/422/485 port), 1 VGA and 1 LAN port on the rear panel.  Moreover, AEC-6860 has an internal Mini PCI for further expansion.  As a robust embedded controller, the function of anti-vibration and anti-shock should be tested strictly. AEC-6860 has passed a severe drop test, as well. In addition, the cutting-edge heat spreading design makes AEC-6860 a fanless, powerful embedded controller. Its compact size and fanless characteristics are designed to fit into space limited, high performance requirement applications. Applications Entertainment Car Parking System Features Intel Core 2 Duo Processor Up To 1.6 GHz Fanless & Mini Size Rich Video (VGA, S-Video, DVI, LVDS) Rich IO (USB x 4, COM x 4) Supports Gigabit Ethernet WLAN, LCD TV, HDTV Resolution ATX Power Function
Description
The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor and can handle tasks simultaneously. AEC-6860 features DDR SODIMM Memory up to 2G to deal with complicated tasks. This model deploys rich video interfaces, which are: 1 DVI, 1 LVDS, 1 S-Video and 1 Audio port on the front panel. In addition, the rich I/O interfaces make AEC-6860 a flexible expansion. It possesses 4 USB, 4 COM (3 RS-232 ports and 1 RS-232/422/485 port), 1 VGA and 1 LAN port on the rear panel.  Moreover, AEC-6860 has an internal Mini PCI for further expansion.  As a robust embedded controller, the function of anti-vibration and anti-shock should be tested strictly. AEC-6860 has passed a severe drop test, as well. In addition, the cutting-edge heat spreading design makes AEC-6860 a fanless, powerful embedded controller. Its compact size and fanless characteristics are designed to fit into space limited, high performance requirement applications. Applications Entertainment Car Parking System Features Intel Core 2 Duo Processor Up To 1.6 GHz Fanless & Mini Size Rich Video (VGA, S-Video, DVI, LVDS) Rich IO (USB x 4, COM x 4) Supports Gigabit Ethernet WLAN, LCD TV, HDTV Resolution ATX Power Function

Suppliers

Company
Product
Description
Supplier Links
Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor - AEC-6860 - Aaeon Systems Inc.
Brea, CA, USA
Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor
AEC-6860
Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor AEC-6860
The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor and can handle tasks simultaneously. AEC-6860 features DDR SODIMM Memory up to 2G to deal with complicated tasks. This model deploys rich video interfaces, which are: 1 DVI, 1 LVDS, 1 S-Video and 1 Audio port on the front panel. In addition, the rich I/O interfaces make AEC-6860 a flexible expansion. It possesses 4 USB, 4 COM (3 RS-232 ports and 1 RS-232/422/485 port), 1 VGA and 1 LAN port on the rear panel.  Moreover, AEC-6860 has an internal Mini PCI for further expansion.  As a robust embedded controller, the function of anti-vibration and anti-shock should be tested strictly. AEC-6860 has passed a severe drop test, as well. In addition, the cutting-edge heat spreading design makes AEC-6860 a fanless, powerful embedded controller. Its compact size and fanless characteristics are designed to fit into space limited, high performance requirement applications. Applications Entertainment Car Parking System Features Intel Core 2 Duo Processor Up To 1.6 GHz Fanless & Mini Size Rich Video (VGA, S-Video, DVI, LVDS) Rich IO (USB x 4, COM x 4) Supports Gigabit Ethernet WLAN, LCD TV, HDTV Resolution ATX Power Function

The AEC-6860 adopts Intel Core 2 Duo processor up to 1.68GHz.  It belongs to AAEON Boxer 2 Series. The "Boxer 2" means that the product adopts Core 2 Duo processor and can handle tasks simultaneously. AEC-6860 features DDR SODIMM Memory up to 2G to deal with complicated tasks. This model deploys rich video interfaces, which are: 1 DVI, 1 LVDS, 1 S-Video and 1 Audio port on the front panel. In addition, the rich I/O interfaces make AEC-6860 a flexible expansion. It possesses 4 USB, 4 COM (3 RS-232 ports and 1 RS-232/422/485 port), 1 VGA and 1 LAN port on the rear panel.  Moreover, AEC-6860 has an internal Mini PCI for further expansion. 

As a robust embedded controller, the function of anti-vibration and anti-shock should be tested strictly. AEC-6860 has passed a severe drop test, as well. In addition, the cutting-edge heat spreading design makes AEC-6860 a fanless, powerful embedded controller. Its compact size and fanless characteristics are designed to fit into space limited, high performance requirement applications.

Applications

  • Entertainment
  • Car Parking System

Features

  • Intel Core 2 Duo Processor Up To 1.6 GHz
  • Fanless & Mini Size
  • Rich Video (VGA, S-Video, DVI, LVDS)
  • Rich IO (USB x 4, COM x 4)
  • Supports Gigabit Ethernet WLAN, LCD TV, HDTV Resolution
  • ATX Power Function
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Ruggedized Computers
Product Number AEC-6860
Product Name Mini Fanless Digital Signage Engine, Intel Core 2 Duo Processor
General Features Ruggedized
Unlock Full Specs
to access all available technical data