Aaeon Systems Inc. Datasheets for Computer-on-Module (COM)
Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more
| Product Name | Notes |
|---|---|
| Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Core i7/ i5/ Celeron Processor Intel QM57 Dual-channel... | |
| Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom N450/D410/D510 Processors Intel® ICH8M SODIMM DDR2 533/667/800... | |
| Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom Z530/Z510 Processors Intel® System Controller Hub US15W... | |
| Applications Test & Measurement Gaming & Entertainment Industrial Automation Military & Government Security Features Onboard AMD Geode¢Ã¢ LX Series Processor AMD CS5536 SODIMM DDR 333/400 Memory, Max. 1 GB 10/100Base-TX... | |
| AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of... | |
| AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard... | |
| Along with the Intel® Atom N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating... | |
| COM Express Type 1 CPU Module with Onboard Intel Atom N2600 Processor Applications Healthcare Test and Measurement Industrial Automation Digital Signage Features Intel Atom N2600 1.6 GHz Processor Intel NM10... | |
| COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA... | |
| COM-LN Rev.B adopted the Intel® Atom D525 processor with the Intel® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also... | |
| PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR 333 SODIMM Memory up... | |
| The COM Express Type 10 CPU module is equipped with an onboard Intel® Atom E620/E680 processor and Intel® EG20T chipset. This 84 mm x 55 mm sized board contains a... | |
| The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to... | |
| The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for... | |
| The COM-945GSE offers an onboard Intel® Atom processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel® 82945GSE Graphics Memory Controller Hub and... | |
| The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to... | |
| The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel® Core processor and mobile Intel® QM77 Express chipset. The two SODIMM sockets support up... | |
| The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up... | |
| The ETX-701 features the AMD Geode LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and... | |
| The ETX-LN has an onboard Intel® Atom Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers... | |
| The GENE-1350 is powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics & Video Accelerator Support with 3530 Processor making it perfect for your digital signage... | |
| The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-20 ° F ~ 158 ° F (-20° C ~ +70 ° C)). Powered by TI OMAP 3503/3530... | |
| The GENE-1350W1 is a wide temp board that operates in harsh temperatures (-40°F ~176°F (-40°C ~ 80°C)). Powered by TI OMAP 3503/3530 Processor and is accompanied by a 3D Graphics... | |
| The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers... | |
| The XTX-945GSE features the Intel® Atom N270 1.6GHz processor with the 533MHz Front Side Bus, one 200-pin DDRII 400/533 SODIMM to support up to 2GB of system memory and the... | |
| This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom N270 processor installed on a product in AAEON's ETX... | |
| XTX-945 is able to equip with Intel® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system... |